Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF70250R00BER6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF70250R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF70250R00BER6
Vishay/DaleMetal Film Resistors - CMF70250R00BER6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF70250R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70250R00BER6-ND
Through Hole Resistors CMF70250R00BER6-ND
250 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 250 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C2871 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 250 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C2871
Cmf70, 250 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C2871
CMF70, 250 Ohm, +/- 0.1 Percent, 25 ppm

CMF70, 250 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70250R00BER6 CMF70250R00BER6-ND 42C2871
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf70, 250 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers