Vishay Intertechnology, Inc. RES 250K OHM 1W 1% AXIAL CMF70250K00FKBF

Description
RES 250Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 250Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250K OHM 1W 1% AXIAL - CMF70250K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250K OHM 1W 1% AXIAL
CMF70250K00FKBF
RES 250K OHM 1W 1% AXIAL CMF70250K00FKBF
RES 250Kohm 1W 1% AXIAL

RES 250Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70250K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70250K00FKBF-ND
Through Hole Resistors CMF70250K00FKBF-ND
250 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70250K00FKBF CMF70250K00FKBF-ND
Product Name RES 250K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers