Vishay Intertechnology, Inc. Through Hole Resistors CMF70250K00DHR6

Description
250 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
250 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70250K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70250K00DHR6-ND
Through Hole Resistors CMF70250K00DHR6-ND
250 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 250K OHM 1W .5% AXIAL - CMF70250K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250K OHM 1W .5% AXIAL
CMF70250K00DHR6
RES 250K OHM 1W .5% AXIAL CMF70250K00DHR6
RES 250Kohm 1W .5% AXIAL

RES 250Kohm 1W .5% AXIAL

Supplier's Site
Cmf70, 250 Kohm, +/0.5 Percent, 50 Ppm Vishay - 42C2866 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 250 Kohm, +/0.5 Percent, 50 Ppm Vishay
42C2866
Cmf70, 250 Kohm, +/0.5 Percent, 50 Ppm Vishay 42C2866
CMF70, 250 kOhm, +/- 0.5 Percent, 50 ppm

CMF70, 250 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70250K00DHR6-ND CMF70250K00DHR6 42C2866
Product Name Through Hole Resistors RES 250K OHM 1W .5% AXIAL Cmf70, 250 Kohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details