Vishay Intertechnology, Inc. RES 250K OHM 1W .5% AXIAL CMF70250K00DHEK

Description
RES 250Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 250Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250K OHM 1W .5% AXIAL - CMF70250K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250K OHM 1W .5% AXIAL
CMF70250K00DHEK
RES 250K OHM 1W .5% AXIAL CMF70250K00DHEK
RES 250Kohm 1W .5% AXIAL

RES 250Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70250K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70250K00DHEK-ND
Through Hole Resistors CMF70250K00DHEK-ND
250 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70250K00DHEK CMF70250K00DHEK-ND
Product Name RES 250K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details