Vishay Intertechnology, Inc. RES 24.9 OHM 1W 1% AXIAL CMF7024R900FKR6

Description
RES 24.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1W 1% AXIAL - CMF7024R900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1W 1% AXIAL
CMF7024R900FKR6
RES 24.9 OHM 1W 1% AXIAL CMF7024R900FKR6
RES 24.9ohm 1W 1% AXIAL

RES 24.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7024R900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7024R900FKR6-ND
Through Hole Resistors CMF7024R900FKR6-ND
24.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2831
Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2831
Resistor,Metal Film,24.9Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,24.9Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7024R900FKR6 CMF7024R900FKR6-ND 42C2831
Product Name RES 24.9 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details