Vishay Intertechnology, Inc. RES 24.9 OHM 1W 1% AXIAL CMF7024R900FKBF

Description
RES 24.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1W 1% AXIAL - CMF7024R900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1W 1% AXIAL
CMF7024R900FKBF
RES 24.9 OHM 1W 1% AXIAL CMF7024R900FKBF
RES 24.9ohm 1W 1% AXIAL

RES 24.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7024R900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7024R900FKBF-ND
Through Hole Resistors CMF7024R900FKBF-ND
24.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2829
Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2829
Resistor,Metal Film,24.9Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,24.9Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7024R900FKBF CMF7024R900FKBF-ND 42C2829
Product Name RES 24.9 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,24.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details