Vishay Intertechnology, Inc. RES 240K OHM 1W 1% AXIAL CMF70240K00FKR6

Description
RES 240Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1W 1% AXIAL - CMF70240K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1W 1% AXIAL
CMF70240K00FKR6
RES 240K OHM 1W 1% AXIAL CMF70240K00FKR6
RES 240Kohm 1W 1% AXIAL

RES 240Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70240K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70240K00FKR6-ND
Through Hole Resistors CMF70240K00FKR6-ND
240 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 240 Kohm, +/1 Percent, 100 Ppm Vishay - 42C2836 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 240 Kohm, +/1 Percent, 100 Ppm Vishay
42C2836
Cmf70, 240 Kohm, +/1 Percent, 100 Ppm Vishay 42C2836
CMF70, 240 kOhm, +/- 1 Percent, 100 ppm

CMF70, 240 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70240K00FKR6 CMF70240K00FKR6-ND 42C2836
Product Name RES 240K OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 240 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details