Vishay Intertechnology, Inc. RES 240K OHM 1W 1% AXIAL CMF70240K00FKBF

Description
RES 240Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1W 1% AXIAL - CMF70240K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1W 1% AXIAL
CMF70240K00FKBF
RES 240K OHM 1W 1% AXIAL CMF70240K00FKBF
RES 240Kohm 1W 1% AXIAL

RES 240Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70240K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70240K00FKBF-ND
Through Hole Resistors CMF70240K00FKBF-ND
240 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 240 Kohm, +/1 Percent, 100 Ppm Vishay - 42C2835 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 240 Kohm, +/1 Percent, 100 Ppm Vishay
42C2835
Cmf70, 240 Kohm, +/1 Percent, 100 Ppm Vishay 42C2835
CMF70, 240 kOhm, +/- 1 Percent, 100 ppm

CMF70, 240 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70240K00FKBF CMF70240K00FKBF-ND 42C2835
Product Name RES 240K OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 240 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details