Vishay Intertechnology, Inc. Through Hole Resistors CMF7022R100FKR6

Description
22.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7022R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7022R100FKR6-ND
Through Hole Resistors CMF7022R100FKR6-ND
22.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF7022R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF7022R100FKR6
Vishay/DaleMetal Film Resistors - CMF7022R100FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2808
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2808
Resistor,Metal Film,22.1Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,22.1Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7022R100FKR6-ND CMF7022R100FKR6 42C2808
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details