Vishay Intertechnology, Inc. Through Hole Resistors CMF7022R100FKEB

Description
22.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7022R100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7022R100FKEB-ND
Through Hole Resistors CMF7022R100FKEB-ND
22.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.1 OHM 1W 1% AXIAL - CMF7022R100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 1% AXIAL
CMF7022R100FKEB
RES 22.1 OHM 1W 1% AXIAL CMF7022R100FKEB
RES 22.1ohm 1W 1% AXIAL

RES 22.1ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF7022R100FKEB-ND CMF7022R100FKEB
Product Name Through Hole Resistors RES 22.1 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details