Vishay Intertechnology, Inc. Metal Film Resistors - CMF7022R100FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF7022R100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF7022R100FKBF
Metal Film Resistors - CMF7022R100FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF7022R100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7022R100FKBF-ND
Through Hole Resistors CMF7022R100FKBF-ND
22.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2806
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2806
Resistor,Metal Film,22.1Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,22.1Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7022R100FKBF CMF7022R100FKBF-ND 42C2806
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details