Vishay Intertechnology, Inc. Through Hole Resistors CMF7022R000FKBF

Description
22 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7022R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7022R000FKBF-ND
Through Hole Resistors CMF7022R000FKBF-ND
22 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF7022R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF7022R000FKBF
Metal Film Resistors - CMF7022R000FKBF
Metal Film Resistors - Through Hole CMF-70 22 1% T-1 B14

Metal Film Resistors - Through Hole CMF-70 22 1% T-1 B14

Supplier's Site
Cmf70, 22 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2801 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 22 Ohm, +/1 Percent, 100 Ppm Vishay
42C2801
Cmf70, 22 Ohm, +/1 Percent, 100 Ppm Vishay 42C2801
CMF70, 22 Ohm, +/- 1 Percent, 100 ppm

CMF70, 22 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7022R000FKBF-ND CMF7022R000FKBF 42C2801
Product Name Through Hole Resistors Metal Film Resistors - Cmf70, 22 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers