Vishay Intertechnology, Inc. RES 22.9K OHM 1W 0.1% AXIAL CMF7022K900BER6

Description
RES 22.9Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.9Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.9K OHM 1W 0.1% AXIAL - CMF7022K900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9K OHM 1W 0.1% AXIAL
CMF7022K900BER6
RES 22.9K OHM 1W 0.1% AXIAL CMF7022K900BER6
RES 22.9Kohm 1W 0.1% AXIAL

RES 22.9Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7022K900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7022K900BER6-ND
Through Hole Resistors CMF7022K900BER6-ND
22.9 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.9 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,229Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C2797 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,229Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C2797
Resistor,metal Film,229Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C2797
Resistor,Metal Film,229KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,229KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7022K900BER6 CMF7022K900BER6-ND 42C2797
Product Name RES 22.9K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,229Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details