Vishay Intertechnology, Inc. Through Hole Resistors CMF7022K900BEBF

Description
22.9 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.9 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7022K900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7022K900BEBF-ND
Through Hole Resistors CMF7022K900BEBF-ND
22.9 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.9 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.9K OHM 1W 0.1% AXIAL - CMF7022K900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9K OHM 1W 0.1% AXIAL
CMF7022K900BEBF
RES 22.9K OHM 1W 0.1% AXIAL CMF7022K900BEBF
RES 22.9Kohm 1W 0.1% AXIAL

RES 22.9Kohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,229Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C2796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,229Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C2796
Resistor,metal Film,229Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C2796
Resistor,Metal Film,229KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,229KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7022K900BEBF-ND CMF7022K900BEBF 42C2796
Product Name Through Hole Resistors RES 22.9K OHM 1W 0.1% AXIAL Resistor,metal Film,229Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details