Vishay Intertechnology, Inc. RES 22.6K OHM 1W 1% AXIAL CMF7022K600FHEB

Description
RES 22.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1W 1% AXIAL - CMF7022K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1W 1% AXIAL
CMF7022K600FHEB
RES 22.6K OHM 1W 1% AXIAL CMF7022K600FHEB
RES 22.6Kohm 1W 1% AXIAL

RES 22.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7022K600FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7022K600FHEB-ND
Through Hole Resistors CMF7022K600FHEB-ND
22.6 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7022K600FHEB CMF7022K600FHEB-ND
Product Name RES 22.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers