Vishay Intertechnology, Inc. RES 22.6K OHM 1W 1% AXIAL CMF7022K600FHEA

Description
RES 22.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1W 1% AXIAL - CMF7022K600FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1W 1% AXIAL
CMF7022K600FHEA
RES 22.6K OHM 1W 1% AXIAL CMF7022K600FHEA
RES 22.6Kohm 1W 1% AXIAL

RES 22.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7022K600FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7022K600FHEA-ND
Through Hole Resistors CMF7022K600FHEA-ND
22.6 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7022K600FHEA CMF7022K600FHEA-ND
Product Name RES 22.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details