Vishay Intertechnology, Inc. RES 22K OHM 1W 5% AXIAL CMF7022K000JNEA

Description
RES 22Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1W 5% AXIAL - CMF7022K000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1W 5% AXIAL
CMF7022K000JNEA
RES 22K OHM 1W 5% AXIAL CMF7022K000JNEA
RES 22Kohm 1W 5% AXIAL

RES 22Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF7022K000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7022K000JNEA-ND
Through Hole Resistors CMF7022K000JNEA-ND
22 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7022K000JNEA CMF7022K000JNEA-ND
Product Name RES 22K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details