Vishay Intertechnology, Inc. RES 221K OHM 1W 2% AXIAL CMF70221K00GNR6

Description
RES 221Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1W 2% AXIAL - CMF70221K00GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1W 2% AXIAL
CMF70221K00GNR6
RES 221K OHM 1W 2% AXIAL CMF70221K00GNR6
RES 221Kohm 1W 2% AXIAL

RES 221Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF70221K00GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70221K00GNR6-ND
Through Hole Resistors CMF70221K00GNR6-ND
221 kOhms ±2% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±2% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70221K00GNR6 CMF70221K00GNR6-ND
Product Name RES 221K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details