Vishay Intertechnology, Inc. RES 221K OHM 1W 1% AXIAL CMF70221K00FKEB

Description
RES 221Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1W 1% AXIAL - CMF70221K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1W 1% AXIAL
CMF70221K00FKEB
RES 221K OHM 1W 1% AXIAL CMF70221K00FKEB
RES 221Kohm 1W 1% AXIAL

RES 221Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70221K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70221K00FKEB-ND
Through Hole Resistors CMF70221K00FKEB-ND
221 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70221K00FKEB CMF70221K00FKEB-ND
Product Name RES 221K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details