Vishay Intertechnology, Inc. RES 221K OHM 1W 1% AXIAL CMF70221K00FKBF

Description
RES 221Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1W 1% AXIAL - CMF70221K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1W 1% AXIAL
CMF70221K00FKBF
RES 221K OHM 1W 1% AXIAL CMF70221K00FKBF
RES 221Kohm 1W 1% AXIAL

RES 221Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70221K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70221K00FKBF-ND
Through Hole Resistors CMF70221K00FKBF-ND
221 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2818 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2818
Resistor,metal Film,2.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2818
Resistor,Metal Film,2.21MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.21MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70221K00FKBF CMF70221K00FKBF-ND 42C2818
Product Name RES 221K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details