Vishay Intertechnology, Inc. RES 215K OHM 1W 1% AXIAL CMF70215K00FHEK

Description
RES 215Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1W 1% AXIAL - CMF70215K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1W 1% AXIAL
CMF70215K00FHEK
RES 215K OHM 1W 1% AXIAL CMF70215K00FHEK
RES 215Kohm 1W 1% AXIAL

RES 215Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70215K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70215K00FHEK-ND
Through Hole Resistors CMF70215K00FHEK-ND
215 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70215K00FHEK CMF70215K00FHEK-ND
Product Name RES 215K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details