Vishay Intertechnology, Inc. RES 20 OHM 1W 1% AXIAL CMF7020R000FHBF

Description
RES 20ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W 1% AXIAL - CMF7020R000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 1% AXIAL
CMF7020R000FHBF
RES 20 OHM 1W 1% AXIAL CMF7020R000FHBF
RES 20ohm 1W 1% AXIAL

RES 20ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7020R000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7020R000FHBF-ND
Through Hole Resistors CMF7020R000FHBF-ND
20 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2780
Resistor,metal Film,20Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2780
Resistor,Metal Film,20Ohms,500WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,20Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7020R000FHBF CMF7020R000FHBF-ND 42C2780
Product Name RES 20 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,20Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details