Vishay Intertechnology, Inc. RES 20 OHM 1W 0.1% AXIAL CMF7020R000BEBF

Description
RES 20ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W 0.1% AXIAL - CMF7020R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 0.1% AXIAL
CMF7020R000BEBF
RES 20 OHM 1W 0.1% AXIAL CMF7020R000BEBF
RES 20ohm 1W 0.1% AXIAL

RES 20ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7020R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7020R000BEBF-ND
Through Hole Resistors CMF7020R000BEBF-ND
20 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7020R000BEBF CMF7020R000BEBF-ND
Product Name RES 20 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details