Vishay Intertechnology, Inc. Through Hole Resistors CMF70200K00FKR6

Description
200 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70200K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70200K00FKR6-ND
Through Hole Resistors CMF70200K00FKR6-ND
200 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF70200K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF70200K00FKR6
Vishay/DaleMetal Film Resistors - CMF70200K00FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2787
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2787
Resistor,Metal Film,2MOhms,500WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,2MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70200K00FKR6-ND CMF70200K00FKR6 42C2787
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers