Vishay Precision Group RES 200K OHM 1W 1% AXIAL CMF70200K00FKBF

Description
RES 200Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W 1% AXIAL - CMF70200K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 1% AXIAL
CMF70200K00FKBF
RES 200K OHM 1W 1% AXIAL CMF70200K00FKBF
RES 200Kohm 1W 1% AXIAL

RES 200Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70200K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70200K00FKBF-ND
Through Hole Resistors CMF70200K00FKBF-ND
200 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2786
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2786
Resistor,Metal Film,2MOhms,500WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,2MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70200K00FKBF CMF70200K00FKBF-ND 42C2786
Product Name RES 200K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details