Vishay Intertechnology, Inc. Through Hole Resistors CMF701R8200FKEB

Description
1.82 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.82 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF701R8200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701R8200FKEB-ND
Through Hole Resistors CMF701R8200FKEB-ND
1.82 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.82 OHM 1W 1% AXIAL - CMF701R8200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1W 1% AXIAL
CMF701R8200FKEB
RES 1.82 OHM 1W 1% AXIAL CMF701R8200FKEB
RES 1.82ohm 1W 1% AXIAL

RES 1.82ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF701R8200FKEB-ND CMF701R8200FKEB
Product Name Through Hole Resistors RES 1.82 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.82 ohms 1.82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details