Vishay Intertechnology, Inc. RES 1 OHM 1W 5% AXIAL CMF701R0000JLEB

Description
RES 1ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 5% AXIAL - CMF701R0000JLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 5% AXIAL
CMF701R0000JLEB
RES 1 OHM 1W 5% AXIAL CMF701R0000JLEB
RES 1ohm 1W 5% AXIAL

RES 1ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF701R0000JLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701R0000JLEB-ND
Through Hole Resistors CMF701R0000JLEB-ND
1 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF701R0000JLEB CMF701R0000JLEB-ND
Product Name RES 1 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details