Vishay Intertechnology, Inc. RES 1 OHM 1W 5% AXIAL CMF701R0000JLBF

Description
RES 1ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 5% AXIAL - CMF701R0000JLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 5% AXIAL
CMF701R0000JLBF
RES 1 OHM 1W 5% AXIAL CMF701R0000JLBF
RES 1ohm 1W 5% AXIAL

RES 1ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF701R0000JLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701R0000JLBF-ND
Through Hole Resistors CMF701R0000JLBF-ND
1 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay - 42C2507 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
42C2507
Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay 42C2507
Resistor,Metal Film,1Ohms,500WV,5+/ -% Tol,-150,150ppm-TC

Resistor,Metal Film,1Ohms,500WV,5+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701R0000JLBF CMF701R0000JLBF-ND 42C2507
Product Name RES 1 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers