Vishay Intertechnology, Inc. RES 1 OHM 1W 1% AXIAL CMF701R0000FLBF

Description
RES 1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 1% AXIAL - CMF701R0000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 1% AXIAL
CMF701R0000FLBF
RES 1 OHM 1W 1% AXIAL CMF701R0000FLBF
RES 1ohm 1W 1% AXIAL

RES 1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701R0000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701R0000FLBF-ND
Through Hole Resistors CMF701R0000FLBF-ND
1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C2496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C2496
Resistor,metal Film,1Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C2496
Resistor,Metal Film,1Ohms,500WV,1+/ -% Tol,-150,150ppm-TC

Resistor,Metal Film,1Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701R0000FLBF CMF701R0000FLBF-ND 42C2496
Product Name RES 1 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers