Vishay Precision Group Metal Film Resistors - CMF701M8000FKR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF701M8000FKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF701M8000FKR7
Metal Film Resistors - CMF701M8000FKR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf70, 1.8 Mohm, +/1 Percent, 100 Ppm Vishay - 42C2493 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 1.8 Mohm, +/1 Percent, 100 Ppm Vishay
42C2493
Cmf70, 1.8 Mohm, +/1 Percent, 100 Ppm Vishay 42C2493
CMF70, 1.8 MOhm, +/- 1 Percent, 100 ppm

CMF70, 1.8 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF701M8000FKR7 42C2493
Product Name Metal Film Resistors - Cmf70, 1.8 Mohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers