Vishay Intertechnology, Inc. Through Hole Resistors CMF701M8000FKR6

Description
1.8 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF701M8000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701M8000FKR6-ND
Through Hole Resistors CMF701M8000FKR6-ND
1.8 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.8M OHM 1W 1% AXIAL - CMF701M8000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1W 1% AXIAL
CMF701M8000FKR6
RES 1.8M OHM 1W 1% AXIAL CMF701M8000FKR6
RES 1.8Mohm 1W 1% AXIAL

RES 1.8Mohm 1W 1% AXIAL

Supplier's Site
Cmf70, 1.8 Mohm, +/1 Percent, 100 Ppm Vishay - 42C2492 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 1.8 Mohm, +/1 Percent, 100 Ppm Vishay
42C2492
Cmf70, 1.8 Mohm, +/1 Percent, 100 Ppm Vishay 42C2492
CMF70, 1.8 MOhm, +/- 1 Percent, 100 ppm

CMF70, 1.8 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701M8000FKR6-ND CMF701M8000FKR6 42C2492
Product Name Through Hole Resistors RES 1.8M OHM 1W 1% AXIAL Cmf70, 1.8 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers