Vishay Intertechnology, Inc. RES 1.62M OHM 1W 1% AXIAL CMF701M6200FHRE

Description
RES 1.62Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 1W 1% AXIAL - CMF701M6200FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1W 1% AXIAL
CMF701M6200FHRE
RES 1.62M OHM 1W 1% AXIAL CMF701M6200FHRE
RES 1.62Mohm 1W 1% AXIAL

RES 1.62Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701M6200FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701M6200FHRE-ND
Through Hole Resistors CMF701M6200FHRE-ND
1.62 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF701M6200FHRE CMF701M6200FHRE-ND
Product Name RES 1.62M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details