Vishay Intertechnology, Inc. RES 1.5M OHM 1W 1% AXIAL CMF701M5000FKR6

Description
RES 1.5Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1W 1% AXIAL - CMF701M5000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1W 1% AXIAL
CMF701M5000FKR6
RES 1.5M OHM 1W 1% AXIAL CMF701M5000FKR6
RES 1.5Mohm 1W 1% AXIAL

RES 1.5Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701M5000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701M5000FKR6-ND
Through Hole Resistors CMF701M5000FKR6-ND
1.5 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2487
Resistor,metal Film,15Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2487
Resistor,Metal Film,15MOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,15MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701M5000FKR6 CMF701M5000FKR6-ND 42C2487
Product Name RES 1.5M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,15Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details