Vishay Intertechnology, Inc. RES 1.2M OHM 1W 0.1% AXIAL CMF701M2000BEEK

Description
RES 1.2Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1W 0.1% AXIAL - CMF701M2000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1W 0.1% AXIAL
CMF701M2000BEEK
RES 1.2M OHM 1W 0.1% AXIAL CMF701M2000BEEK
RES 1.2Mohm 1W 0.1% AXIAL

RES 1.2Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701M2000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701M2000BEEK-ND
Through Hole Resistors CMF701M2000BEEK-ND
1.2 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF701M2000BEEK CMF701M2000BEEK-ND
Product Name RES 1.2M OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers