Vishay Intertechnology, Inc. RES 1.2M OHM 1W 0.1% AXIAL CMF701M2000BEBF

Description
RES 1.2Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1W 0.1% AXIAL - CMF701M2000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1W 0.1% AXIAL
CMF701M2000BEBF
RES 1.2M OHM 1W 0.1% AXIAL CMF701M2000BEBF
RES 1.2Mohm 1W 0.1% AXIAL

RES 1.2Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701M2000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701M2000BEBF-ND
Through Hole Resistors CMF701M2000BEBF-ND
1.2 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.2Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C2480 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.2Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C2480
Resistor,metal Film,1.2Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C2480
Resistor,Metal Film,1.2MOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.2MOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701M2000BEBF CMF701M2000BEBF-ND 42C2480
Product Name RES 1.2M OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.2Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details