Vishay Intertechnology, Inc. Through Hole Resistors CMF701M0400BEBF

Description
1.04 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.04 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF701M0400BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701M0400BEBF-ND
Through Hole Resistors CMF701M0400BEBF-ND
1.04 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.04 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.04M OHM 1W 0.1% AXIAL - CMF701M0400BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.04M OHM 1W 0.1% AXIAL
CMF701M0400BEBF
RES 1.04M OHM 1W 0.1% AXIAL CMF701M0400BEBF
RES 1.04Mohm 1W 0.1% AXIAL

RES 1.04Mohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF701M0400BEBF-ND CMF701M0400BEBF
Product Name Through Hole Resistors RES 1.04M OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers