Vishay Intertechnology, Inc. RES 1M OHM 1W 5% AXIAL CMF701M0000JKRE

Description
RES 1Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W 5% AXIAL - CMF701M0000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 5% AXIAL
CMF701M0000JKRE
RES 1M OHM 1W 5% AXIAL CMF701M0000JKRE
RES 1Mohm 1W 5% AXIAL

RES 1Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF701M0000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701M0000JKRE-ND
Through Hole Resistors CMF701M0000JKRE-ND
1 MOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF701M0000JKRE CMF701M0000JKRE-ND
Product Name RES 1M OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details