Vishay Intertechnology, Inc. RES 1M OHM 1W 0.5% AXIAL CMF701M0000DER6

Description
RES 1Mohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W 0.5% AXIAL - CMF701M0000DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 0.5% AXIAL
CMF701M0000DER6
RES 1M OHM 1W 0.5% AXIAL CMF701M0000DER6
RES 1Mohm 1W 0.5% AXIAL

RES 1Mohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF701M0000DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701M0000DER6-ND
Through Hole Resistors CMF701M0000DER6-ND
1 MOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 42C2459 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
42C2459
Resistor,metal Film,1Mohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 42C2459
Resistor,Metal Film,1MOhms,500WV,.5 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1MOhms,500WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701M0000DER6 CMF701M0000DER6-ND 42C2459
Product Name RES 1M OHM 1W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,1Mohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details