Vishay Intertechnology, Inc. RES 1M OHM 1W 0.5% AXIAL CMF701M0000DEBF

Description
RES 1Mohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W 0.5% AXIAL - CMF701M0000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 0.5% AXIAL
CMF701M0000DEBF
RES 1M OHM 1W 0.5% AXIAL CMF701M0000DEBF
RES 1Mohm 1W 0.5% AXIAL

RES 1Mohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF701M0000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701M0000DEBF-ND
Through Hole Resistors CMF701M0000DEBF-ND
1 MOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 42C2458 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
42C2458
Resistor,metal Film,1Mohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 42C2458
Resistor,Metal Film,1MOhms,500WV,.5 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1MOhms,500WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701M0000DEBF CMF701M0000DEBF-ND 42C2458
Product Name RES 1M OHM 1W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,1Mohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers