Vishay Intertechnology, Inc. Through Hole Resistors CMF701K8000JKR6

Description
1.8 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF701K8000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K8000JKR6-ND
Through Hole Resistors CMF701K8000JKR6-ND
1.8 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.8K OHM 1W 5% AXIAL - CMF701K8000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1W 5% AXIAL
CMF701K8000JKR6
RES 1.8K OHM 1W 5% AXIAL CMF701K8000JKR6
RES 1.8Kohm 1W 5% AXIAL

RES 1.8Kohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,18Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C2447 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C2447
Resistor,metal Film,18Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C2447
Resistor,Metal Film,18KOhms,500WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,18KOhms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701K8000JKR6-ND CMF701K8000JKR6 42C2447
Product Name Through Hole Resistors RES 1.8K OHM 1W 5% AXIAL Resistor,metal Film,18Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details