Vishay Intertechnology, Inc. RES 1.69K OHM 1W 1% AXIAL CMF701K6900FKEB

Description
RES 1.69Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1W 1% AXIAL - CMF701K6900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1W 1% AXIAL
CMF701K6900FKEB
RES 1.69K OHM 1W 1% AXIAL CMF701K6900FKEB
RES 1.69Kohm 1W 1% AXIAL

RES 1.69Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K6900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K6900FKEB-ND
Through Hole Resistors CMF701K6900FKEB-ND
1.69 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF701K6900FKEB CMF701K6900FKEB-ND
Product Name RES 1.69K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details