Vishay Intertechnology, Inc. Through Hole Resistors CMF701K5000FKRE

Description
1.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF701K5000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K5000FKRE-ND
Through Hole Resistors CMF701K5000FKRE-ND
1.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5K OHM 1W 1% AXIAL - CMF701K5000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1W 1% AXIAL
CMF701K5000FKRE
RES 1.5K OHM 1W 1% AXIAL CMF701K5000FKRE
RES 1.5Kohm 1W 1% AXIAL

RES 1.5Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2436
Resistor,metal Film,1.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2436
Resistor,Metal Film,1.5KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.5KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701K5000FKRE-ND CMF701K5000FKRE 42C2436
Product Name Through Hole Resistors RES 1.5K OHM 1W 1% AXIAL Resistor,metal Film,1.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details