Vishay Intertechnology, Inc. Through Hole Resistors CMF701K5000FKEK

Description
1.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF701K5000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K5000FKEK-ND
Through Hole Resistors CMF701K5000FKEK-ND
1.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5K OHM 1W 1% AXIAL - CMF701K5000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1W 1% AXIAL
CMF701K5000FKEK
RES 1.5K OHM 1W 1% AXIAL CMF701K5000FKEK
RES 1.5Kohm 1W 1% AXIAL

RES 1.5Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF701K5000FKEK-ND CMF701K5000FKEK
Product Name Through Hole Resistors RES 1.5K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details