Vishay Intertechnology, Inc. RES 1.5K OHM 1W 1% AXIAL CMF701K5000FER6

Description
RES 1.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1W 1% AXIAL - CMF701K5000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1W 1% AXIAL
CMF701K5000FER6
RES 1.5K OHM 1W 1% AXIAL CMF701K5000FER6
RES 1.5Kohm 1W 1% AXIAL

RES 1.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K5000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K5000FER6-ND
Through Hole Resistors CMF701K5000FER6-ND
1.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 42C2431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
42C2431
Resistor,metal Film,15Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 42C2431
Resistor,Metal Film,15KOhms,500WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,15KOhms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701K5000FER6 CMF701K5000FER6-ND 42C2431
Product Name RES 1.5K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,15Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details