Vishay Intertechnology, Inc. RES 1.37K OHM 1W 1% AXIAL CMF701K3700FKEK

Description
RES 1.37Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1W 1% AXIAL - CMF701K3700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1W 1% AXIAL
CMF701K3700FKEK
RES 1.37K OHM 1W 1% AXIAL CMF701K3700FKEK
RES 1.37Kohm 1W 1% AXIAL

RES 1.37Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K3700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K3700FKEK-ND
Through Hole Resistors CMF701K3700FKEK-ND
1.37 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF701K3700FKEK CMF701K3700FKEK-ND
Product Name RES 1.37K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details