Vishay Intertechnology, Inc. RES 1.37K OHM 1W 1% AXIAL CMF701K3700FKBF

Description
RES 1.37Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1W 1% AXIAL - CMF701K3700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1W 1% AXIAL
CMF701K3700FKBF
RES 1.37K OHM 1W 1% AXIAL CMF701K3700FKBF
RES 1.37Kohm 1W 1% AXIAL

RES 1.37Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K3700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K3700FKBF-ND
Through Hole Resistors CMF701K3700FKBF-ND
1.37 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 81H5503 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
81H5503
Resistor,metal Film,13.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 81H5503
Resistor,Metal Film,13.7KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,13.7KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701K3700FKBF CMF701K3700FKBF-ND 81H5503
Product Name RES 1.37K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,13.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details