Vishay Intertechnology, Inc. RES 1.33K OHM 1W 1% AXIAL CMF701K3300FKBF

Description
RES 1.33Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1W 1% AXIAL - CMF701K3300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1W 1% AXIAL
CMF701K3300FKBF
RES 1.33K OHM 1W 1% AXIAL CMF701K3300FKBF
RES 1.33Kohm 1W 1% AXIAL

RES 1.33Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K3300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K3300FKBF-ND
Through Hole Resistors CMF701K3300FKBF-ND
1.33 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF701K3300FKBF CMF701K3300FKBF-ND
Product Name RES 1.33K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details