Vishay Intertechnology, Inc. Through Hole Resistors CMF701K3000FKBF

Description
1.3 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF701K3000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K3000FKBF-ND
Through Hole Resistors CMF701K3000FKBF-ND
1.3 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF701K3000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF701K3000FKBF
Vishay/DaleMetal Film Resistors - CMF701K3000FKBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,13Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2425
Resistor,metal Film,13Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2425
Resistor,Metal Film,13KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,13KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701K3000FKBF-ND CMF701K3000FKBF 42C2425
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,13Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details