Vishay Intertechnology, Inc. RES 1.24K OHM 1W 1% AXIAL CMF701K2400FKBF

Description
RES 1.24Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1W 1% AXIAL - CMF701K2400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1W 1% AXIAL
CMF701K2400FKBF
RES 1.24K OHM 1W 1% AXIAL CMF701K2400FKBF
RES 1.24Kohm 1W 1% AXIAL

RES 1.24Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K2400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K2400FKBF-ND
Through Hole Resistors CMF701K2400FKBF-ND
1.24 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2424
Resistor,metal Film,12.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2424
Resistor,Metal Film,12.4KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12.4KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701K2400FKBF CMF701K2400FKBF-ND 42C2424
Product Name RES 1.24K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,12.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details