Vishay Intertechnology, Inc. RES 1.2K OHM 1W 5% AXIAL CMF701K2000JKRE

Description
RES 1.2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1W 5% AXIAL - CMF701K2000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 5% AXIAL
CMF701K2000JKRE
RES 1.2K OHM 1W 5% AXIAL CMF701K2000JKRE
RES 1.2Kohm 1W 5% AXIAL

RES 1.2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K2000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K2000JKRE-ND
Through Hole Resistors CMF701K2000JKRE-ND
1.2 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF701K2000JKRE CMF701K2000JKRE-ND
Product Name RES 1.2K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers